AYD3BN-Y Switches by IDEC Corporation

CAP, E-STOP SWITCH, YELLOW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.79

Distributor Stock
Logo for Farnell
Farnell
from US$11.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.62
-
Buy Now
Logo for element14
element14
from US$11.83
-
Buy Now
Logo for Sager
Sager
from US$11.11
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

For Use With Idec TWND Series Dia. 30mm E-Stop Switches
Actuator / Cap Colour Yellow
RoHS Compliant Yes

Alternative Descriptions

Cap, E-Stop Switch, Yellow | Newark Electronics
Pushbutton, Cap, Button for Push-Pull Stop Switches (40mm), Yellow | IDEC Corporation AYD3BN-Y | RS Americas
Switch Bezels / Switch Caps Cap | Sager
AYD3BN-Y TWTD PUSH-PULL BUTTO | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AYD3BN-Y?

Additional datasheets, footprints and schematics for AYD3BN-Y are listed on our Part Details page. You can also find images and similar parts to AYD3BN-Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AYD3BN-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AYD3BN-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AYD3BN-Y fall under?

The AYD3BN-Y is listed under Switches & Relays > Switches > Switch Components > Switch Caps.

Can I view similar or alternative parts?

You can view similar parts to AYD3BN-Y when available in the Switch Caps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AYD3BN-Y you can contact the distributor directly for product support, shipping queries etc.

Is the AYD3BN-Y RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AYD3BN-Y have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for AYD3BN-Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AYD3BN-Y often in real-time on the comparison pages.

What if I can't find stock of AYD3BN-Y?

You can fill out our help required form which you can use to request a quote for AYD3BN-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay