Status: | Unknown |
---|---|
Series: | TWTD Series |
RoHS: | Compliant |
For Use With | Idec 30mm TWTD Series Push-Pull Stop Switches |
---|---|
Actuator / Cap Colour | Red |
Product Range | TWTD Series |
RoHS Compliant | Yes |
IDEC | Relay Specialties |
Switch Button, Round, 30Mm, Green | Newark Electronics |
Pushbutton, Cap, Button for Push-Pull Stop Switches (40mm), Red | IDEC Corporation AYD3BN-R | RS Americas |
Switch Bezels / Switch Caps Cap | Sager |
Where can I find additional details, specifications and documents for a AYD3BN-R?
Additional datasheets, footprints and schematics for AYD3BN-R are listed on our Part Details page. You can also find images and similar parts to AYD3BN-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AYD3BN-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AYD3BN-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AYD3BN-R fall under?
The AYD3BN-R is listed under Switches & Relays > Switches > Switch Components > Switch Caps.
Can I view similar or alternative parts?
You can view similar parts to AYD3BN-R when available in the Switch Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AYD3BN-R you can contact the distributor directly for product support, shipping queries etc.
Is the AYD3BN-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AYD3BN-R have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for AYD3BN-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AYD3BN-R often in real-time on the comparison pages.
What if I can't find stock of AYD3BN-R?
You can fill out our help required form which you can use to request a quote for AYD3BN-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.