Status: | Unknown |
---|---|
Series: | AY2 Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
15,943
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
19,949
in stock
|
Buy Now | |
element14
from US$0.10
|
15,943
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC-Q200 qualified  |
Withstands 85 / 85 / 1000 h test  |
Can pass 3000 temperature cycles (from -55 °C to +125 °C)  |
Applications |
---|
X1, Y2 according to IEC 60384-14 |
Application as Y capacitors for EMI suppression and primary-secondary coupling on battery chargers for PHEV/EV |
Application as filter capacitors on DC/DC converters for PHEV/EV and HEV |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
VDE Certificate |
CQC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
AY2 Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
AY2 Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Capabilities |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Suppression Cap, 220Pf, X1/Y2 | Newark Electronics |
CAP, 220PF, 440VAC, 10%, Y5S | element14 |
220PF 10% 440V Radial Automotive Single Layer Ceramic Capacitors | Future Electronics |
Cap Ceramic 220pF 300VAC/440VAC Y5S 10% (7.5 X 5mm) Radial 7.5mm 125°C Bulk | Avnet America |
Automotive Ceramic Disc Capacitor 220pF | BC Components / Vishay AY2221K29Y5SS63L7 | RS Americas |
Cap Ceramic 220pF 300VAC/440VAC Y5S 10% (7.5 X 5mm) Radial 7.5mm 125�C Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a AY2221K29Y5SS63L7?
Additional datasheets, footprints and schematics for AY2221K29Y5SS63L7 are listed on our Part Details page. You can also find images and similar parts to AY2221K29Y5SS63L7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AY2221K29Y5SS63L7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AY2221K29Y5SS63L7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AY2221K29Y5SS63L7 fall under?
The AY2221K29Y5SS63L7 is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to AY2221K29Y5SS63L7 when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AY2221K29Y5SS63L7 you can contact the distributor directly for product support, shipping queries etc.
Is the AY2221K29Y5SS63L7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AY2221K29Y5SS63L7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AY2221K29Y5SS63L7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AY2221K29Y5SS63L7 often in real-time on the comparison pages.
What if I can't find stock of AY2221K29Y5SS63L7?
You can fill out our help required form which you can use to request a quote for AY2221K29Y5SS63L7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.