Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.62
Kit Contents | 70 Pcs of 100pF to 4700pF Class X1/440VAC & Class Y2/300VAC Automotive Grade Ceramic Disc Capacitors |
---|---|
Product Range | - |
Range of Cap Values | 100pf to 4700pf |
Capacitor Assortment, 0.01-10Uf Rohs Compliant: Yes |Vishay AY21-KIT-HF | Newark Electronics |
CAPACITOR ASSORTMENT, 0.01-10UF | element14 |
SORT KF X1-440/Y2-300Vac AECQ | Rutronik |
Automotive Capacitor Ceramic disc Kit | RS |
AY21KITHF 10 per Value Piece Through Hole 7 Capacitance Values Cap Sample Kit | BC Components / Vishay AY21KITHF | RS Americas |
Where can I find additional details, specifications and documents for a AY21-KIT-HF?
Additional datasheets, footprints and schematics for AY21-KIT-HF are listed on our Part Details page. You can also find images and similar parts to AY21-KIT-HF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AY21-KIT-HF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AY21-KIT-HF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AY21-KIT-HF fall under?
The AY21-KIT-HF is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to AY21-KIT-HF when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AY21-KIT-HF you can contact the distributor directly for product support, shipping queries etc.
Is the AY21-KIT-HF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AY21-KIT-HF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for AY21-KIT-HF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AY21-KIT-HF often in real-time on the comparison pages.
What if I can't find stock of AY21-KIT-HF?
You can fill out our help required form which you can use to request a quote for AY21-KIT-HF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.