Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.91
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.13
|
1,546
in stock
|
Buy Now | |
Newark Electronics
from US$5.87
|
362
in stock
|
Buy Now | |
element14
from US$5.94
|
362
in stock
|
Buy Now | |
Farnell
from US$5.75
|
362
in stock
|
Buy Now | |
Future Electronics
from US$5.23
|
43
in stock
|
Buy Now | |
Avnet America
from US$6.76
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
32 LCD Segment driver, Cascadable, On-Chip Oscillator, 3 Control lines serial input data |
Drives # of Segments | 32 |
---|---|
On-chip oscillator | True |
Electrostatic discharge protection on all pins | True |
Control lines required | 3 |
CMOS and TTL-Compatible Inputs | True |
# of characters | 16 |
Cascadable | True |
Temperature Range | -40C to +85C |
Ic, Driver, Lcd 32-Segment, Smd | Newark Electronics |
IC, DRIVER, LCD 32-SEGMENT, SMD | element14 |
AY0438 Series 8.5 V 25 â•¡A Surface Mount 32-Segment CMOS LCD Driver - PLCC-44 | Future Electronics |
32 Segment LCD Driver 3.3V/5V PLCC44 | RS |
LCD DRVR 3.3V/5V 44-Pin PLCC | Avnet America |
LCD Display Driver 4-Digits 32-Segments 3 to 8.5 V 44-Pin PLCC | Microchip Technology Inc. AY0438-I/L | RS Americas |
Where can I find additional details, specifications and documents for a AY0438-I/L?
Additional datasheets, footprints and schematics for AY0438-I/L are listed on our Part Details page. You can also find images and similar parts to AY0438-I/L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AY0438-I/L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AY0438-I/L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AY0438-I/L fall under?
The AY0438-I/L is listed under AY0438.
Can I view similar or alternative parts?
You can view similar parts to AY0438-I/L when available in the AY0438 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AY0438-I/L you can contact the distributor directly for product support, shipping queries etc.
Is the AY0438-I/L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AY0438-I/L have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AY0438-I/L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AY0438-I/L often in real-time on the comparison pages.
What if I can't find stock of AY0438-I/L?
You can fill out our help required form which you can use to request a quote for AY0438-I/L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.