Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Cores | 30Core |
---|---|
Pitch Spacing | 1mm |
Contact Orientation | Same Sided Contacts |
Cable Length - Imperial | 8.3" |
Cable Length - Metric | 210mm |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type A | FFC Contacts |
Connector Type B | FFC Contacts |
Jacket Material | Polyester |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Reel Length (Imperial) | 8.27" |
Reel Length (Metric) | 210mm |
Voltage Rating | 60V |
RIBBON CABLE, FLAT, 1.0MM, 30WAY | element14 |
Ribbon Cable, Ffc/Fcp Flat Flex Jumper, Grey, 30 Rohs Compliant: Yes |Pro Power AXO-00020 | Newark Electronics |
Where can I find additional details, specifications and documents for a AXO-00020?
Additional datasheets, footprints and schematics for AXO-00020 are listed on our Part Details page. You can also find images and similar parts to AXO-00020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXO-00020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXO-00020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXO-00020 fall under?
The AXO-00020 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to AXO-00020 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXO-00020 you can contact the distributor directly for product support, shipping queries etc.
Is the AXO-00020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXO-00020 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AXO-00020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXO-00020 often in real-time on the comparison pages.
What if I can't find stock of AXO-00020?
You can fill out our help required form which you can use to request a quote for AXO-00020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.