Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Architecture | ARM Cortex-M0+ |
MCU Core Size | 32bit |
Program Memory Size | 64KB |
RAM Memory Size | 8KB |
CPU Speed | 48MHz |
No. of I/O's | 20I/O's |
MCU Case Style | QFN |
No. of Pins | 40Pins |
Embedded Interface Type | I2C SPI UART |
MCU Applications | RF Transceiver |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | - |
MCU Series | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
SOC, ARM CORTEX-M0+, 48MHZ, QFN-EP-40 | Farnell |
Axm0F243-1-Tx40 Rf-Microcontroller - 4000 Pcs Reels/Reel |Onsemi AXM0F243-1-TX40 | Newark Electronics |
System On Chip Processor, 20 MHz, 40 Pins, QFN-EP | EBV Elektronik |
Where can I find additional details, specifications and documents for a AXM0F243-1-TX40?
Additional datasheets, footprints and schematics for AXM0F243-1-TX40 are listed on our Part Details page. You can also find images and similar parts to AXM0F243-1-TX40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXM0F243-1-TX40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXM0F243-1-TX40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXM0F243-1-TX40 fall under?
The AXM0F243-1-TX40 is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to AXM0F243-1-TX40 when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXM0F243-1-TX40 you can contact the distributor directly for product support, shipping queries etc.
Is the AXM0F243-1-TX40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXM0F243-1-TX40 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for AXM0F243-1-TX40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXM0F243-1-TX40 often in real-time on the comparison pages.
What if I can't find stock of AXM0F243-1-TX40?
You can fill out our help required form which you can use to request a quote for AXM0F243-1-TX40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.