Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket/ Header | Socket |
---|---|
Number of Pins | 80 |
Mated Height (mm) | 2.0mm/2.5mm |
Packing Quantity; Inner Carton (Pcs.) | 2,000 pieces (1-reel) |
Packing Quantity; Outer Carton (Pcs.) | 4,000 pieces |
Family Name (Head of Product No.) | AXK5 |
Type | BOARD-TO-BORAD, BOARD-TO-FPC |
Applications | Mobile devices, Industrial equipment |
Terminal Pitch (mm) | 0.5 |
Soldering Terminals | without |
Positioning Bosses | without |
Body Length (mm) | 23.00 |
Body Height (mm) | 1.85 |
Short Width | 5.80 |
Recommended PC Board Pattern Width (mm) | 6.80 |
Molded Portion Material | LCP resin (UL94V-0) |
Contact and Post Material | Copper alloy |
Surface Treatment Material | Base: Ni plating Surface: Au plating |
Rated Current | 0.5A/pin contact (Max. 10A at total pin contacts) |
Insulation Resistance (Min. MΩ)(Initial) | 1000 |
Dielectric Strength | 150V AC for 1min. |
Insertion and Removal Life (Times) | 50 |
Contact Resistance (M&Omega: Max.) | 90 |
Packing Quantity | EMBOSSED TAPE AND PLASTIC REEL |
Piece Type | 2 Pieces type (Socket) |
Connector, Receptacle, 80 Position, 2Row | Newark Electronics |
80 Position 0.5 mm Solder Straight Surface Mount Socket | Future Electronics |
Conn Board to Board SKT 80 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
BtoB CNP5KF(0.5mm pitch) | Panasonic Electronic Components AXK5F80547YG | RS Americas |
Where can I find additional details, specifications and documents for a AXK5F80547YG?
Additional datasheets, footprints and schematics for AXK5F80547YG are listed on our Part Details page. You can also find images and similar parts to AXK5F80547YG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AXK5F80547YG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AXK5F80547YG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AXK5F80547YG fall under?
The AXK5F80547YG is listed under Connectors > Board-to-Board Connectors > Narrow (Fine) Pitch Connectors > P5KF Series (0.5mm pitch).
Can I view similar or alternative parts?
You can view similar parts to AXK5F80547YG when available in the P5KF Series (0.5mm pitch) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AXK5F80547YG you can contact the distributor directly for product support, shipping queries etc.
Is the AXK5F80547YG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AXK5F80547YG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AXK5F80547YG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AXK5F80547YG often in real-time on the comparison pages.
What if I can't find stock of AXK5F80547YG?
You can fill out our help required form which you can use to request a quote for AXK5F80547YG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.