Status: | Unknown |
---|---|
Series: | CLEARCLOCK AX7 Series |
RoHS: | Unknown |
Frequency Nom | 156.25MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 2.5V |
Product Range | CLEARCLOCK AX7 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVDS |
SVHC | No SVHC (15-Jan-2019) |
Standard Clock Oscillators 156.25MHz 2.5V .13ps | Rapid Electronics |
Lvds Output Clock Oscillator, 156.25Mhz Nom Rohs Compliant: Yes |Abracon AX7DBF3-156.2500C | Newark Electronics |
OSCILLATOR, 156.25MHZ, 7MM X 5MM, LVDS | Farnell |
Oscillator, 156.25 MHz, 25 ppm, SMD, 7mm x 5mm, LVDS, 2.5 V, CLEARCLOCK AX7 Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a AX7DBF3-156.2500C?
Additional datasheets, footprints and schematics for AX7DBF3-156.2500C are listed on our Part Details page. You can also find images and similar parts to AX7DBF3-156.2500C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX7DBF3-156.2500C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX7DBF3-156.2500C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX7DBF3-156.2500C fall under?
The AX7DBF3-156.2500C is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to AX7DBF3-156.2500C when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX7DBF3-156.2500C you can contact the distributor directly for product support, shipping queries etc.
Is the AX7DBF3-156.2500C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AX7DBF3-156.2500C have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for AX7DBF3-156.2500C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX7DBF3-156.2500C often in real-time on the comparison pages.
What if I can't find stock of AX7DBF3-156.2500C?
You can fill out our help required form which you can use to request a quote for AX7DBF3-156.2500C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.