AX7DBF1-400.0000C Crystals & Oscillators by Abracon

OSCILLATOR 400MHZ 7MM X 5MM LVDS

Status: Unknown
Series: CLEARCLOCK AX7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.73

Distributor Stock
Logo for Farnell
Farnell
from US$8.72
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$19.86
247
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$17.60
247
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.73
44
in stock
Buy Now
Logo for element14
element14
from US$11.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 400MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 2.5V
Product Range CLEARCLOCK AX7 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVDS
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Standard Clock Oscillators 400MHz 2.5V .13ps LVDS | Rapid Electronics
Oscillator, 400Mhz, 7Mm X 5Mm, Lvds | Newark Electronics
OSCILLATOR, 400MHZ, 7MM X 5MM, LVDS | Farnell
Oscillator, 400 MHz, 25 ppm, SMD, 7mm x 5mm, LVDS, 2.5 V, CLEARCLOCK AX7 Series | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AX7DBF1-400.0000C?

Additional datasheets, footprints and schematics for AX7DBF1-400.0000C are listed on our Part Details page. You can also find images and similar parts to AX7DBF1-400.0000C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AX7DBF1-400.0000C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX7DBF1-400.0000C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AX7DBF1-400.0000C fall under?

The AX7DBF1-400.0000C is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to AX7DBF1-400.0000C when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AX7DBF1-400.0000C you can contact the distributor directly for product support, shipping queries etc.

Is the AX7DBF1-400.0000C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AX7DBF1-400.0000C have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AX7DBF1-400.0000C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AX7DBF1-400.0000C often in real-time on the comparison pages.

What if I can't find stock of AX7DBF1-400.0000C?

You can fill out our help required form which you can use to request a quote for AX7DBF1-400.0000C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay