AX5PBF1-500.0000C Abracon Parts by Abracon

OSCILLATOR 500MHZ LVPECL 5MM X 3.2MM

Status: Unknown
Series: ClearClock AX5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.35

Distributor Stock
Logo for Farnell
Farnell
from US$8.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 500MHz
Frequency Stability + / - 20ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 2.5V
Product Range ClearClock AX5 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility LVPECL
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

OSCILLATOR, 500MHZ, LVPECL, 5MM X 3.2MM | Farnell
Oscillator, 500Mhz, Lvpecl, 5Mm X 3.2Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AX5PBF1-500.0000C?

Additional datasheets, footprints and schematics for AX5PBF1-500.0000C are listed on our Part Details page. You can also find images and similar parts to AX5PBF1-500.0000C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AX5PBF1-500.0000C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX5PBF1-500.0000C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AX5PBF1-500.0000C fall under?

The AX5PBF1-500.0000C is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to AX5PBF1-500.0000C when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AX5PBF1-500.0000C you can contact the distributor directly for product support, shipping queries etc.

Is the AX5PBF1-500.0000C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AX5PBF1-500.0000C have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AX5PBF1-500.0000C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AX5PBF1-500.0000C often in real-time on the comparison pages.

What if I can't find stock of AX5PBF1-500.0000C?

You can fill out our help required form which you can use to request a quote for AX5PBF1-500.0000C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay