Status: | Unknown |
---|---|
Series: | ClearClock AX5 Series |
RoHS: | Unknown |
Frequency Nom | 250MHz |
---|---|
Frequency Stability + / - | 20ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 2.5V |
Product Range | ClearClock AX5 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVDS |
SVHC | No SVHC (15-Jan-2019) |
Lvds Output Clock Oscillator, 250Mhz Nom Rohs Compliant: Yes |Abracon AX5DBF1-250.0000C | Newark Electronics |
Standard Clock Oscillators | Rapid Electronics |
OSCILLATOR, 250MHZ, LVDS, 5MM X 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a AX5DBF1-250.0000C?
Additional datasheets, footprints and schematics for AX5DBF1-250.0000C are listed on our Part Details page. You can also find images and similar parts to AX5DBF1-250.0000C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX5DBF1-250.0000C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX5DBF1-250.0000C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX5DBF1-250.0000C fall under?
The AX5DBF1-250.0000C is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AX5DBF1-250.0000C when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX5DBF1-250.0000C you can contact the distributor directly for product support, shipping queries etc.
Is the AX5DBF1-250.0000C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AX5DBF1-250.0000C have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for AX5DBF1-250.0000C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX5DBF1-250.0000C often in real-time on the comparison pages.
What if I can't find stock of AX5DBF1-250.0000C?
You can fill out our help required form which you can use to request a quote for AX5DBF1-250.0000C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.