Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 3m |
Cable Length - Imperial | 10ft |
Jacket Color | Blue |
Cable Length | 10ft |
Colour | Blue |
Voltage Rating | 150V |
RoHS Compliant | Yes |
Ethernet Cable Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a AX350004?
Additional datasheets, footprints and schematics for AX350004 are listed on our Part Details page. You can also find images and similar parts to AX350004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AX350004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AX350004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AX350004 fall under?
The AX350004 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to AX350004 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AX350004 you can contact the distributor directly for product support, shipping queries etc.
Is the AX350004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AX350004 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AX350004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AX350004 often in real-time on the comparison pages.
What if I can't find stock of AX350004?
You can fill out our help required form which you can use to request a quote for AX350004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.