Status: | Unknown |
---|---|
Series: | ATV Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
1,965
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
16,226
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
3,790
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
3,786
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,965
in stock
|
Buy Now | |
element14
from US$0.41
|
1,965
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
788
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now |
Accessory Type | Wedgelock |
---|---|
For Use With | Amphenol ATV Series ATV02-18PX & ATV04-18PX Plug Automotive Connectors |
Product Range | ATV Series |
WEDGELOKFOR ATV PLUG,GRN | Heilind Electronics |
Wedgelock for 18 position plug, ATV | Future Electronics |
Wedgelock for 18 position ATV plug | Avnet America |
Wedgelock, 18Pos, Plastic, Green | Newark Electronics |
WEDGELOCK, 18POS, PLASTIC, GREEN | element14 |
Wedgelock For 18 Position Atv Plug | Amphenol Sine Systems AWV-18S | RS Americas |
Where can I find additional details, specifications and documents for a AWV-18S?
Additional datasheets, footprints and schematics for AWV-18S are listed on our Part Details page. You can also find images and similar parts to AWV-18S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWV-18S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWV-18S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWV-18S fall under?
The AWV-18S is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to AWV-18S when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWV-18S you can contact the distributor directly for product support, shipping queries etc.
Is the AWV-18S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWV-18S have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for AWV-18S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWV-18S often in real-time on the comparison pages.
What if I can't find stock of AWV-18S?
You can fill out our help required form which you can use to request a quote for AWV-18S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.