Status: | Unknown |
---|---|
Series: | ATV Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
376
in stock
|
Buy Now | |
PEI-Genesis
from US$0.31
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
376
in stock
|
Buy Now | |
element14
from US$0.34
|
376
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Accessory Type | Wedgelock |
---|---|
For Use With | Amphenol ATV Series ATV02-18PX & ATV04-18PX Receptacle Automotive Connectors |
Product Range | ATV Series |
ATV WEDGELOCK FOR 18C RECP | PEI-Genesis |
Wedgelock, 18Pos, Plastic, Green | Newark Electronics |
WEDGELOCK, 18POS, PLASTIC, GREEN | element14 |
WEDGELOK FOR ATV RECPT,GRN | Heilind Electronics |
Wedgelock for 18 position ATV receptacle | Avnet Abacus |
Wedgelock for 18 position receptacle, ATV | Future Electronics |
Wedgelock For 18 Position Atv Receptacle | Amphenol Sine Systems AWV-18P | RS Americas |
Where can I find additional details, specifications and documents for a AWV-18P?
Additional datasheets, footprints and schematics for AWV-18P are listed on our Part Details page. You can also find images and similar parts to AWV-18P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWV-18P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWV-18P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWV-18P fall under?
The AWV-18P is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to AWV-18P when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWV-18P you can contact the distributor directly for product support, shipping queries etc.
Is the AWV-18P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWV-18P have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for AWV-18P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWV-18P often in real-time on the comparison pages.
What if I can't find stock of AWV-18P?
You can fill out our help required form which you can use to request a quote for AWV-18P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.