Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crystal Terminals | Surface Mount (SMD, SMT) |
---|---|
ESR | 40ohm |
Frequency | 24MHz |
Frequency Tolerance | ± 0.5% |
Leaded Process Compatible | Yes |
Load Capacitance | 30pF |
No. of Pins | 2 |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ceramic Resonator, 24Mhz, Smd | Newark Electronics |
CERAMIC RESONATORS, 24.00MHZ, .50%, 4.7 X 4.1 X 1.2 SMD | Avnet America |
Resonator, Ceramic,24MHz,7.4x3.4mm SMD,+/-0.5%,-40 to +85degc, AWSZT,+/-0.4% | Abracon AWSZT-24.00MXD-T | RS Americas |
Where can I find additional details, specifications and documents for a AWSZT-24.00MXD-T?
Additional datasheets, footprints and schematics for AWSZT-24.00MXD-T are listed on our Part Details page. You can also find images and similar parts to AWSZT-24.00MXD-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSZT-24.00MXD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSZT-24.00MXD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSZT-24.00MXD-T fall under?
The AWSZT-24.00MXD-T is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to AWSZT-24.00MXD-T when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSZT-24.00MXD-T you can contact the distributor directly for product support, shipping queries etc.
Is the AWSZT-24.00MXD-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AWSZT-24.00MXD-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AWSZT-24.00MXD-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSZT-24.00MXD-T often in real-time on the comparison pages.
What if I can't find stock of AWSZT-24.00MXD-T?
You can fill out our help required form which you can use to request a quote for AWSZT-24.00MXD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.