AWSZT-24.00CV-T Resonators by Abracon

CERAMIC RESONATOR, 24MHz, SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$0.18
4,680
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.17
4,680
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
4,680
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 24MHz
Oscillator Mounting SMD
No. of Pins 2 Pin, 2Pins
Resonant Impedance 40ohm
Frequency Tolerance ± 0.5%
Operating Temperature Min -25°C
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

Resonators Cer Res 24.0000Mhz Smd |Abracon AWSZT-24.00CV-T | Newark Electronics
Resonators CER RES 24.0000MHZ SMD | Rapid Electronics
AWSZT Series 24MHz -25C to +85C Tol 0.5% Resonator | Future Electronics
Ceramic Resonator 24MHz 15pF 2-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AWSZT-24.00CV-T?

Additional datasheets, footprints and schematics for AWSZT-24.00CV-T are listed on our Part Details page. You can also find images and similar parts to AWSZT-24.00CV-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AWSZT-24.00CV-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSZT-24.00CV-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AWSZT-24.00CV-T fall under?

The AWSZT-24.00CV-T is listed under Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to AWSZT-24.00CV-T when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AWSZT-24.00CV-T you can contact the distributor directly for product support, shipping queries etc.

Is the AWSZT-24.00CV-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AWSZT-24.00CV-T have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for AWSZT-24.00CV-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AWSZT-24.00CV-T often in real-time on the comparison pages.

What if I can't find stock of AWSZT-24.00CV-T?

You can fill out our help required form which you can use to request a quote for AWSZT-24.00CV-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay