AWSZT-20.00MXD-T Resonators by Abracon

CERAMIC RESONATOR, 20MHZ, SMD, FULL REEL

Status: Unknown
Series: AWSZT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 20MHz
Oscillator Mounting SMD
No. of Pins 2 Pin
Resonant Impedance 40ohm
Frequency Tolerance ± 0.5%
Product Range AWSZT Series
Operating Temperature Min -20°C
ESR 40ohm
RoHS Compliant Yes

Alternative Descriptions

Ceramic Resonator, 20Mhz, Smd, Full Reel | Newark Electronics
AWSZT 20 MHz 4.7 X 4.1 mm SMT Ceramic Resonator | Future Electronics
Resonator 20MHz 30pF 2-Pin CSMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AWSZT-20.00MXD-T?

Additional datasheets, footprints and schematics for AWSZT-20.00MXD-T are listed on our Part Details page. You can also find images and similar parts to AWSZT-20.00MXD-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AWSZT-20.00MXD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSZT-20.00MXD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AWSZT-20.00MXD-T fall under?

The AWSZT-20.00MXD-T is listed under Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to AWSZT-20.00MXD-T when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AWSZT-20.00MXD-T you can contact the distributor directly for product support, shipping queries etc.

Is the AWSZT-20.00MXD-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AWSZT-20.00MXD-T have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for AWSZT-20.00MXD-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AWSZT-20.00MXD-T often in real-time on the comparison pages.

What if I can't find stock of AWSZT-20.00MXD-T?

You can fill out our help required form which you can use to request a quote for AWSZT-20.00MXD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay