Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
External Depth | 6.3" |
Ac-Dc Converter, Enclosed, 1 O/P, 60W, 5A, 12V | Newark Electronics |
AC-DC CONVERTER, ENCLOSED, 1 O/P, 60W, 5A, 12V | element14 |
Power Supply, AC-DC,12V,5A,85-264V In, Enclosed, Pnl Mnt, Embedded,60W, AWSP60 Series | Triad Magnetics AWSP60-12 | RS Americas |
Where can I find additional details, specifications and documents for a AWSP60-12?
Additional datasheets, footprints and schematics for AWSP60-12 are listed on our Part Details page. You can also find images and similar parts to AWSP60-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSP60-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSP60-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSP60-12 fall under?
The AWSP60-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AWSP60-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSP60-12 you can contact the distributor directly for product support, shipping queries etc.
Is the AWSP60-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSP60-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AWSP60-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSP60-12 often in real-time on the comparison pages.
What if I can't find stock of AWSP60-12?
You can fill out our help required form which you can use to request a quote for AWSP60-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.