Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 150W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Height | 50mm |
Power Supply, AC-DC,12V,12.5A,85-264V In, Enclosed, DIN Rail, PFC, AWSP150 Series | Triad Magnetics AWSP150-12 | RS Americas |
Ac-Dc Converter, Enclosed, 1 O/P, 150W, 1.25A, 12V | Newark Electronics |
150 W Single Output 12 VDC AC/DC Switch Mode Power Supply | Future Electronics |
AC-DC CONVERTER, ENCLOSED, 1 O/P, 150W, 1.25A, 12V | element14 |
Where can I find additional details, specifications and documents for a AWSP150-12?
Additional datasheets, footprints and schematics for AWSP150-12 are listed on our Part Details page. You can also find images and similar parts to AWSP150-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSP150-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSP150-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSP150-12 fall under?
The AWSP150-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AWSP150-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSP150-12 you can contact the distributor directly for product support, shipping queries etc.
Is the AWSP150-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSP150-12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for AWSP150-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSP150-12 often in real-time on the comparison pages.
What if I can't find stock of AWSP150-12?
You can fill out our help required form which you can use to request a quote for AWSP150-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.