Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs |
---|---|
Output Power Max | 100W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Height | 42mm |
Power Supply, AC-DC,24V,4.2A,85-264V In, Enclosed, Panel Mount, PFC, AWSP100 Series | Triad Magnetics AWSP100-24 | RS Americas |
Ac-Dc Converter, Enclosed, 1 O/P, 100W, 4.2A, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a AWSP100-24?
Additional datasheets, footprints and schematics for AWSP100-24 are listed on our Part Details page. You can also find images and similar parts to AWSP100-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSP100-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSP100-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSP100-24 fall under?
The AWSP100-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AWSP100-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSP100-24 you can contact the distributor directly for product support, shipping queries etc.
Is the AWSP100-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSP100-24 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AWSP100-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSP100-24 often in real-time on the comparison pages.
What if I can't find stock of AWSP100-24?
You can fill out our help required form which you can use to request a quote for AWSP100-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.