Status: | Unknown |
---|---|
Series: | AWSCR Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
35,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
35,000
in stock
|
Buy Now | |
element14
from US$0.28
|
1,623
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,623
in stock
|
Buy Now | |
RS
from US$0.27
|
1,575
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 8MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | AWSCR Series |
Frequency Stability | ± 0.4% |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | Lead (15-Jan-2019) |
Resonators 8.0 Mhz 22Pf Rohs Compliant: Yes |Abracon AWSCR-8.00CV-T | Newark Electronics |
Ceramic Resonator 8MHz Nom | Rapid Electronics |
AWSCR-CV Series 3.7 x 3.1 mm 8 MHz 22 pF â–’20 % Surface Mount Ceramic Resonator | Future Electronics |
CERAMIC RESONATOR, 8MHZ, SMD | element14 |
Industrial Grade Ceramic Resonator 8 MHz | RS |
Resonator, 8 MHz, SMD, 3 Pin, 30 ohm, ± 0.5%, AWSCR | Avnet America |
Resonator, 3.7 x 3.1mm Industrial Grade Built-in Capacitance Ceramic, AWSCR-CV | Abracon AWSCR-8.00CV-T | RS Americas |
Resonator, 8 MHz, SMD, 3 Pin, 30 ohm, � 0.5%, AWSCR | Avnet Abacus |
Where can I find additional details, specifications and documents for a AWSCR-8.00CV-T?
Additional datasheets, footprints and schematics for AWSCR-8.00CV-T are listed on our Part Details page. You can also find images and similar parts to AWSCR-8.00CV-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSCR-8.00CV-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSCR-8.00CV-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSCR-8.00CV-T fall under?
The AWSCR-8.00CV-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWSCR-8.00CV-T when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSCR-8.00CV-T you can contact the distributor directly for product support, shipping queries etc.
Is the AWSCR-8.00CV-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSCR-8.00CV-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for AWSCR-8.00CV-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSCR-8.00CV-T often in real-time on the comparison pages.
What if I can't find stock of AWSCR-8.00CV-T?
You can fill out our help required form which you can use to request a quote for AWSCR-8.00CV-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.