Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
3,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
766
in stock
|
Buy Now | |
element14
from US$0.18
|
766
in stock
|
Buy Now | |
Farnell
from US$0.24
|
766
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ceramic Resonator 8MHz 15pF SMD | RS |
Cer Res 8Mhz 15Pf Smd Rohs Compliant: Yes |Abracon AWSCR-8.00CPLA-C15-T4 | Newark Electronics |
Resonator, 8 MHz, SMD, 3 Pin, 30 ohm, � 0.5%, AWSCR | Avnet Abacus |
Miniature Ceramic Resonator | Future Electronics |
8.000MHZ .5% CHIP RESONATOR | TTI Europe |
Where can I find additional details, specifications and documents for a AWSCR-8.00CPLA-C15-T4?
Additional datasheets, footprints and schematics for AWSCR-8.00CPLA-C15-T4 are listed on our Part Details page. You can also find images and similar parts to AWSCR-8.00CPLA-C15-T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSCR-8.00CPLA-C15-T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSCR-8.00CPLA-C15-T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSCR-8.00CPLA-C15-T4 fall under?
The AWSCR-8.00CPLA-C15-T4 is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWSCR-8.00CPLA-C15-T4 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSCR-8.00CPLA-C15-T4 you can contact the distributor directly for product support, shipping queries etc.
Is the AWSCR-8.00CPLA-C15-T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSCR-8.00CPLA-C15-T4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for AWSCR-8.00CPLA-C15-T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSCR-8.00CPLA-C15-T4 often in real-time on the comparison pages.
What if I can't find stock of AWSCR-8.00CPLA-C15-T4?
You can fill out our help required form which you can use to request a quote for AWSCR-8.00CPLA-C15-T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.