Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
3,000
in stock
|
Buy Now | |
element14
from US$0.23
|
2,995
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ceramic Resonator, 4.19Mhz Nom |Abracon AWSCR-4.19CRLB-C15-T3 | Newark Electronics |
Ceramic Resonator 4.19MHz Nom | Rapid Electronics |
CER RES 4.19MHZ 15PF SMD 16AH0959 | Farnell |
Resonator, 4.19 MHz, SMD, 3 Pin, 40 ohm, ± 0.5%, AWSCR | Avnet America |
Where can I find additional details, specifications and documents for a AWSCR-4.19CRLB-C15-T3?
Additional datasheets, footprints and schematics for AWSCR-4.19CRLB-C15-T3 are listed on our Part Details page. You can also find images and similar parts to AWSCR-4.19CRLB-C15-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSCR-4.19CRLB-C15-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSCR-4.19CRLB-C15-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSCR-4.19CRLB-C15-T3 fall under?
The AWSCR-4.19CRLB-C15-T3 is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWSCR-4.19CRLB-C15-T3 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSCR-4.19CRLB-C15-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the AWSCR-4.19CRLB-C15-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSCR-4.19CRLB-C15-T3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AWSCR-4.19CRLB-C15-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSCR-4.19CRLB-C15-T3 often in real-time on the comparison pages.
What if I can't find stock of AWSCR-4.19CRLB-C15-T3?
You can fill out our help required form which you can use to request a quote for AWSCR-4.19CRLB-C15-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.