AWSCR-32.00CV-T Resonators by Abracon

CERAMIC RESONATOR, 32MHz, SMD, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Newark
Newark
from US$0.24
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.26
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 32MHz
Oscillator Mounting SMD
No. of Pins 3 Pin, 3Pins
Resonant Impedance 40ohm
Frequency Tolerance ± 0.5%
Operating Temperature Min -25°C
RoHS Compliant Yes

Alternative Descriptions

Resonators 32.0 Mhz 5Pf -25+85C Rohs Compliant: Yes |Abracon AWSCR-32.00CV-T | Newark Electronics
Resonators 32.0 MHZ 5PF -25+85C | Rapid Electronics
Series AWSCR-CV 5pF 0.3% 40 Ohms -25C to +85C SMT Ceramic Resonator | Future Electronics
RESONATOR CER 32.00MHZ W/CAP SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AWSCR-32.00CV-T?

Additional datasheets, footprints and schematics for AWSCR-32.00CV-T are listed on our Part Details page. You can also find images and similar parts to AWSCR-32.00CV-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AWSCR-32.00CV-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSCR-32.00CV-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AWSCR-32.00CV-T fall under?

The AWSCR-32.00CV-T is listed under Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to AWSCR-32.00CV-T when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AWSCR-32.00CV-T you can contact the distributor directly for product support, shipping queries etc.

Is the AWSCR-32.00CV-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AWSCR-32.00CV-T have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for AWSCR-32.00CV-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AWSCR-32.00CV-T often in real-time on the comparison pages.

What if I can't find stock of AWSCR-32.00CV-T?

You can fill out our help required form which you can use to request a quote for AWSCR-32.00CV-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay