Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
3,825
in stock
|
Buy Now | |
element14
from US$0.21
|
2,437
in stock
|
Buy Now | |
Farnell
from US$0.22
|
1,519
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
918
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 16MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | 40ohm |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | ± 5000ppm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Ceramic Resonator 16 MHz | RS |
RESONATOR, CERAMIC, 16MHZ, SMD | element14 |
Ceramic Resonator, 16Mhz, Smd | Newark Electronics |
AWSCR 16 MHz Industrial Grade 4.7 X 4.1 mm SMT Ceramic Resonator | Future Electronics |
Resonator, Ceramic, 16 MHz, SMD, 3 Pin, 40 ohm, ± 0.5% | Avnet America |
CER RES 16.0000MHZ 22PF SMD | Abracon AWSCR-16.00MTD-T | RS Americas |
16.00MHZ .3% CHIP RESONATOR | TTI Europe |
Resonator, Ceramic, 16 MHz, SMD, 3 Pin, 40 ohm, � 0.5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a AWSCR-16.00MTD-T?
Additional datasheets, footprints and schematics for AWSCR-16.00MTD-T are listed on our Part Details page. You can also find images and similar parts to AWSCR-16.00MTD-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWSCR-16.00MTD-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWSCR-16.00MTD-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWSCR-16.00MTD-T fall under?
The AWSCR-16.00MTD-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWSCR-16.00MTD-T when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWSCR-16.00MTD-T you can contact the distributor directly for product support, shipping queries etc.
Is the AWSCR-16.00MTD-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWSCR-16.00MTD-T have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for AWSCR-16.00MTD-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWSCR-16.00MTD-T often in real-time on the comparison pages.
What if I can't find stock of AWSCR-16.00MTD-T?
You can fill out our help required form which you can use to request a quote for AWSCR-16.00MTD-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.