Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency | 8MHz |
---|---|
Oscillator Mounting | Through Hole |
No. of Pins | 3 Pin |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Operating Temperature Min | -40°C |
ESR | 30ohm |
RoHS Compliant | Yes |
Resonator, Ceramic,8MHz,10x5mm TH,+/-0.5%,-40 to +85degc,2.5mm, AWCR,+/-0.5% | Abracon AWCR-8.00MD | RS Americas |
Ceramic Resonator, 8Mhz, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a AWCR-8.00MD?
Additional datasheets, footprints and schematics for AWCR-8.00MD are listed on our Part Details page. You can also find images and similar parts to AWCR-8.00MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWCR-8.00MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWCR-8.00MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWCR-8.00MD fall under?
The AWCR-8.00MD is listed under Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to AWCR-8.00MD when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWCR-8.00MD you can contact the distributor directly for product support, shipping queries etc.
Is the AWCR-8.00MD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AWCR-8.00MD have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for AWCR-8.00MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWCR-8.00MD often in real-time on the comparison pages.
What if I can't find stock of AWCR-8.00MD?
You can fill out our help required form which you can use to request a quote for AWCR-8.00MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.