AWCR-2.00MD Resonators by Abracon

CERAMIC RESONATOR, 2MHZ, THROUGH HOLE

Status: Unknown
Series: AWCR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
-
Buy Now
Logo for Farnell
Farnell
from US$0.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 2MHz
Oscillator Mounting Through Hole
No. of Pins 3 Pin
Resonant Impedance 100ohm
Frequency Tolerance ± 0.5%
Product Range AWCR Series
Operating Temperature Min -40°C
ESR 100ohm
RoHS Compliant Yes

Alternative Descriptions

Resonator, Ceramic,2MHz,10x5mm TH,+/-0.5%,-40 to +85degc,2.5mm, AWCR,+/-0.5% | Abracon AWCR-2.00MD | RS Americas
CERAMIC RESONATOR | Farnell
Ceramic Resonator, 2Mhz, Through Hole | Newark Electronics
Resonator, 2 MHz, Through Hole, 3 Pin, 100 ohm, � 0.3%, AWCR | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AWCR-2.00MD?

Additional datasheets, footprints and schematics for AWCR-2.00MD are listed on our Part Details page. You can also find images and similar parts to AWCR-2.00MD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AWCR-2.00MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWCR-2.00MD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AWCR-2.00MD fall under?

The AWCR-2.00MD is listed under Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to AWCR-2.00MD when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AWCR-2.00MD you can contact the distributor directly for product support, shipping queries etc.

Is the AWCR-2.00MD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AWCR-2.00MD have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for AWCR-2.00MD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AWCR-2.00MD often in real-time on the comparison pages.

What if I can't find stock of AWCR-2.00MD?

You can fill out our help required form which you can use to request a quote for AWCR-2.00MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay