Status: | Unknown |
---|---|
Series: | AWCCA-50N50 Series |
RoHS: | Unknown |
Product Range | AWCCA-50N50 Series |
---|---|
Inductance | 6.3µH |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
RMS Current (Irms) | 11.1A |
Saturation Current (Isat) | 40A |
Rx Tx 1 Coil 1 Layer 6.3Uh 11.1A/Bulk Rohs Compliant: Yes |Abracon AWCCA-50N50H40-C02-B | Newark Electronics |
Where can I find additional details, specifications and documents for a AWCCA-50N50H40-C02-B?
Additional datasheets, footprints and schematics for AWCCA-50N50H40-C02-B are listed on our Part Details page. You can also find images and similar parts to AWCCA-50N50H40-C02-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWCCA-50N50H40-C02-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWCCA-50N50H40-C02-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWCCA-50N50H40-C02-B fall under?
The AWCCA-50N50H40-C02-B is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AWCCA-50N50H40-C02-B when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWCCA-50N50H40-C02-B you can contact the distributor directly for product support, shipping queries etc.
Is the AWCCA-50N50H40-C02-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWCCA-50N50H40-C02-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AWCCA-50N50H40-C02-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWCCA-50N50H40-C02-B often in real-time on the comparison pages.
What if I can't find stock of AWCCA-50N50H40-C02-B?
You can fill out our help required form which you can use to request a quote for AWCCA-50N50H40-C02-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.