Status: | Unknown |
---|---|
Series: | AWCCA-50N50 Series |
RoHS: | Unknown |
Prices starting from US$4.23
Product Range | AWCCA-50N50 Series |
---|---|
Inductance | 24µH |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
RMS Current (Irms) | 5.4A |
Saturation Current (Isat) | 21A |
Wireless Charging Coils Rx Tx 1 Coil 1 Layer 24Uh |Abracon AWCCA-50N50H35-C01-B | Newark Electronics |
Wireless Charging Coils RX TX 1 COIL 1 LAYER 24UH | Rapid Electronics |
Charging Coil, Wireless, 24 uH, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a AWCCA-50N50H35-C01-B?
Additional datasheets, footprints and schematics for AWCCA-50N50H35-C01-B are listed on our Part Details page. You can also find images and similar parts to AWCCA-50N50H35-C01-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWCCA-50N50H35-C01-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWCCA-50N50H35-C01-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWCCA-50N50H35-C01-B fall under?
The AWCCA-50N50H35-C01-B is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AWCCA-50N50H35-C01-B when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWCCA-50N50H35-C01-B you can contact the distributor directly for product support, shipping queries etc.
Is the AWCCA-50N50H35-C01-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWCCA-50N50H35-C01-B have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AWCCA-50N50H35-C01-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWCCA-50N50H35-C01-B often in real-time on the comparison pages.
What if I can't find stock of AWCCA-50N50H35-C01-B?
You can fill out our help required form which you can use to request a quote for AWCCA-50N50H35-C01-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.