Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plate Type | Mounting |
---|---|
Plate Material | Aluminium |
Plate Colour | Silver |
For Use With | AW9-9-22 AWN9-9-22 AWP9-9-22 & AWA8-8-21 Heatsink Aluminium Enclosures |
External Depth - Metric | 201mm |
External Width - Metric | 66.5mm |
External Height - Metric | 1.5mm |
External Depth - Imperial | 7.913" |
External Width - Imperial | 2.618" |
External Height - Imperial | 0.059" |
Product Range | - |
Accessory Type | Mounting Plate |
Mounting Plate, 66.5Mm, Aluminium | Newark Electronics |
MOUNTING PLATE, HEATSINK ALUM ENCLOSURE | element14 |
Where can I find additional details, specifications and documents for a AWC9-22?
Additional datasheets, footprints and schematics for AWC9-22 are listed on our Part Details page. You can also find images and similar parts to AWC9-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AWC9-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AWC9-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AWC9-22 fall under?
The AWC9-22 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to AWC9-22 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AWC9-22 you can contact the distributor directly for product support, shipping queries etc.
Is the AWC9-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AWC9-22 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AWC9-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AWC9-22 often in real-time on the comparison pages.
What if I can't find stock of AWC9-22?
You can fill out our help required form which you can use to request a quote for AWC9-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.