Status: | Unknown |
---|---|
Series: | AW Series |
RoHS: | Compliant |
Product Range | AW Series |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold over Nickel Plated Contacts |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Product Range:Aw Series | Newark Electronics |
Conn Board Stacker HDR 60 POS 0.8mm Solder ST SMD T/R | Avnet America |
Board to Board & Mezzanine Connectors 0.80 mm Flex Stack, Surface Mount Micro Board Stacker | Sager |
Where can I find additional details, specifications and documents for a AW-30-03-G-D-122-075-P-TR.?
Additional datasheets, footprints and schematics for AW-30-03-G-D-122-075-P-TR. are listed on our Part Details page. You can also find images and similar parts to AW-30-03-G-D-122-075-P-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AW-30-03-G-D-122-075-P-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AW-30-03-G-D-122-075-P-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AW-30-03-G-D-122-075-P-TR. fall under?
The AW-30-03-G-D-122-075-P-TR. is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to AW-30-03-G-D-122-075-P-TR. when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AW-30-03-G-D-122-075-P-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the AW-30-03-G-D-122-075-P-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AW-30-03-G-D-122-075-P-TR. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for AW-30-03-G-D-122-075-P-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AW-30-03-G-D-122-075-P-TR. often in real-time on the comparison pages.
What if I can't find stock of AW-30-03-G-D-122-075-P-TR.?
You can fill out our help required form which you can use to request a quote for AW-30-03-G-D-122-075-P-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.