Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 20m |
Cable Length - Imperial | 65.6ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 4P M12 RCPT-FREE END, 20M | Farnell |
Ac Cords/20 M |Alpha Wire AW0400105 SL401 | Newark Electronics |
Where can I find additional details, specifications and documents for a AW0400105 SL401?
Additional datasheets, footprints and schematics for AW0400105 SL401 are listed on our Part Details page. You can also find images and similar parts to AW0400105 SL401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AW0400105 SL401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AW0400105 SL401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AW0400105 SL401 fall under?
The AW0400105 SL401 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AW0400105 SL401 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AW0400105 SL401 you can contact the distributor directly for product support, shipping queries etc.
Is the AW0400105 SL401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AW0400105 SL401 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AW0400105 SL401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AW0400105 SL401 often in real-time on the comparison pages.
What if I can't find stock of AW0400105 SL401?
You can fill out our help required form which you can use to request a quote for AW0400105 SL401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.