Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Computer Switch Type | KVM |
---|---|
Computer Switch Function | Automatic |
No. of Ways | 16 |
Data Rate Max | 100Mbps |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Network Switch, Catx Ip, 16 Port | Newark Electronics |
AdderView Catx IP 4 User16 Port Switch- | L-com AVX4016IP | RS Americas |
Where can I find additional details, specifications and documents for a AVX4016IP?
Additional datasheets, footprints and schematics for AVX4016IP are listed on our Part Details page. You can also find images and similar parts to AVX4016IP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVX4016IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVX4016IP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVX4016IP fall under?
The AVX4016IP is listed under Office, Computer & Networking Products > Computer Products > Switches.
Can I view similar or alternative parts?
You can view similar parts to AVX4016IP when available in the Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVX4016IP you can contact the distributor directly for product support, shipping queries etc.
Is the AVX4016IP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AVX4016IP have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AVX4016IP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVX4016IP often in real-time on the comparison pages.
What if I can't find stock of AVX4016IP?
You can fill out our help required form which you can use to request a quote for AVX4016IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.