Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.49
Lens Shape | Round |
---|---|
Switch Lens Colour | Red |
Product Range | - |
For Use With | Idec TW Series Oiltight Switches and Pilot Devices |
Lens Diameter | 40mm |
Switch part, Button, 40mm, Push lock, turn reset, Red, TW Series | IDEC Corporation AVW4B-R | RS Americas |
Lens | Newark Electronics |
Cap, Push Twist-Release | Carlton-Bates |
IDEC RED CAP | Relay Specialties |
Switch Bezels / Switch Caps Cap | Sager |
Where can I find additional details, specifications and documents for a AVW4B-R?
Additional datasheets, footprints and schematics for AVW4B-R are listed on our Part Details page. You can also find images and similar parts to AVW4B-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVW4B-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVW4B-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVW4B-R fall under?
The AVW4B-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AVW4B-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVW4B-R you can contact the distributor directly for product support, shipping queries etc.
Is the AVW4B-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVW4B-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Relay Specialties have stock available or on a lead time for AVW4B-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVW4B-R often in real-time on the comparison pages.
What if I can't find stock of AVW4B-R?
You can fill out our help required form which you can use to request a quote for AVW4B-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.