Status: | Active |
---|---|
Series: | AVS08CB |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
1,584
in stock
|
Buy Now | |
element14
from US$1.32
|
1,584
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
110
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
99
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Avnet Silica
-
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now |
CONTROLLER50/60Hz FULL COMPATIBILITYINTEGRATED VOLTAGE REGULATORTRIGGERING PULSE TRAIN OF THE TRIACPARASITIC FILTERLOW POWER CONSUMPTION |
TRIACHIGH EFFICIENCY AND SAFETY SWITCHINGUNINSULATED PACKAGE : AVS08CBINSULATED PACKAGE 2500V(RMS) : AVS08CBIVDRM = ± 500 VIT(RMS) : 5A |
Product Specifications |
---|
DS0711 AUTOMATIC VOLTAGE SWITCH (SMPS < 200W) |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
AUTOMATIC VOLTAGE SWITCH, 500V, TO-220AB | element14 |
Automatic Voltage Switch, 500V, To-220Ab | Newark Electronics |
AVS08 Series 500 Vdrm 5A Automatic Voltage Switch (SMPS < 200 W) - TO-220AB | Future Electronics |
Thyristor: AVS | Transfer Multisort Elektronik |
Power Switch 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a AVS08CB?
Additional datasheets, footprints and schematics for AVS08CB are listed on our Part Details page. You can also find images and similar parts to AVS08CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVS08CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVS08CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVS08CB fall under?
The AVS08CB is listed under Thyristors (SCR) and AC Switches > Triacs > Automatic voltage switches.
Can I view similar or alternative parts?
You can view similar parts to AVS08CB when available in the Automatic voltage switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVS08CB you can contact the distributor directly for product support, shipping queries etc.
Is the AVS08CB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for AVS08CB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for AVS08CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVS08CB often in real-time on the comparison pages.
What if I can't find stock of AVS08CB?
You can fill out our help required form which you can use to request a quote for AVS08CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.