Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | AVR |
Silicon Core Number | ATmega128 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware / Software - Dev Kit |
Features | In-Circuit Programming Power Supply Filtering Capacitor |
Kit Features | MCU |
Supported Devices | ATmega128-16AI |
Type | Development Board |
Avr, Atmega128, Jtag, Icsp, Lcd, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a AVR-MT128?
Additional datasheets, footprints and schematics for AVR-MT128 are listed on our Part Details page. You can also find images and similar parts to AVR-MT128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR-MT128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR-MT128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR-MT128 fall under?
The AVR-MT128 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to AVR-MT128 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR-MT128 you can contact the distributor directly for product support, shipping queries etc.
Is the AVR-MT128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR-MT128 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AVR-MT128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR-MT128 often in real-time on the comparison pages.
What if I can't find stock of AVR-MT128?
You can fill out our help required form which you can use to request a quote for AVR-MT128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.