Status: | Unknown |
---|---|
Series: | AVR UPS Series |
RoHS: | Unknown |
Prices starting from US$120.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$120.95
|
No stock
|
Buy Now |
No. of Outlets | 12Outlets |
---|---|
Capacity (VA / W) | 900VA / 480W |
Input Voltage AC Max | 148V |
Output Voltage | 120VAC |
Backup Time - Full Load | 2min |
Product Range | AVR UPS Series |
Length | 3.5" |
Width | 12.2" |
Height | 7" |
Ups, 120Vac, 900Va/480W | Newark Electronics |
Where can I find additional details, specifications and documents for a AVRG900U?
Additional datasheets, footprints and schematics for AVRG900U are listed on our Part Details page. You can also find images and similar parts to AVRG900U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVRG900U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVRG900U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVRG900U fall under?
The AVRG900U is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AVRG900U when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVRG900U you can contact the distributor directly for product support, shipping queries etc.
Is the AVRG900U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVRG900U have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AVRG900U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVRG900U often in real-time on the comparison pages.
What if I can't find stock of AVRG900U?
You can fill out our help required form which you can use to request a quote for AVRG900U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.