Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | AVR |
Silicon Core Number | ATmega16 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware / Software - Dev Kit |
Features | Fully Static Operation Height Endurance Non-volatile Memory Segments |
Kit Features | ATMega16-16AI ICSP JTAG 5x2 pin Connector for In-circuit Programming RS232 DB9 Female Connector |
Supported Devices | ATmega16-16AI |
Type | Development Board |
Atmega16, Automation, Rs232, Dev Board | Newark Electronics |
AUTOMATION, DEV BOARD | element14 |
Where can I find additional details, specifications and documents for a AVR-IO-M16?
Additional datasheets, footprints and schematics for AVR-IO-M16 are listed on our Part Details page. You can also find images and similar parts to AVR-IO-M16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVR-IO-M16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVR-IO-M16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVR-IO-M16 fall under?
The AVR-IO-M16 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to AVR-IO-M16 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVR-IO-M16 you can contact the distributor directly for product support, shipping queries etc.
Is the AVR-IO-M16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVR-IO-M16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AVR-IO-M16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVR-IO-M16 often in real-time on the comparison pages.
What if I can't find stock of AVR-IO-M16?
You can fill out our help required form which you can use to request a quote for AVR-IO-M16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.