Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 3.2VA |
---|---|
Secondary Voltages | 2 x 6V |
Current Rating | 266mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 3.2VA |
Approval Bodies | CSA UL VDE |
External Depth | 30.8mm |
External Length / Height | 35mm |
External Width | 41mm |
Flammability Rating | UL94V-0 |
Height | 35mm |
Hole Spacing - Length | 25mm |
Input Voltage | 230V |
Isolation Voltage | 5kV |
Lead Spacing | 5mm |
Output 2 Voltage Max | 6V |
Output Voltage | 6V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 5mm |
Primary Voltages | 2 x 115V |
Regulation | 58% |
Secondary Current Nom | 266mA |
Secondary Power | 1.6VA |
Supply Voltage V AC | 230V |
Transformer Type | Isolation |
Weight | 173g |
Transformer PCB 3.2VA 2x6V | RS |
Isolation Transformer, 3.2 Va, 2 X 115V, 2 X 6V, 266 Ma Rohs Compliant: Yes |Block AVB3.2/2/6 | Newark Electronics |
TRANSFORMER, 3.2VA, 2 X 6V | element14 |
Transformer, PC mt, 3.2 VA, 115/230Vi, 6/12VAC out | Block USA AVB 3,2/2/6 | RS Americas |
Where can I find additional details, specifications and documents for a AVB3.2/2/6?
Additional datasheets, footprints and schematics for AVB3.2/2/6 are listed on our Part Details page. You can also find images and similar parts to AVB3.2/2/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVB3.2/2/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVB3.2/2/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVB3.2/2/6 fall under?
The AVB3.2/2/6 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to AVB3.2/2/6 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVB3.2/2/6 you can contact the distributor directly for product support, shipping queries etc.
Is the AVB3.2/2/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AVB3.2/2/6 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AVB3.2/2/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVB3.2/2/6 often in real-time on the comparison pages.
What if I can't find stock of AVB3.2/2/6?
You can fill out our help required form which you can use to request a quote for AVB3.2/2/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.