Status: | Unknown |
---|---|
Series: | AVB Series |
RoHS: | Compliant |
Prices starting from US$5.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.30
|
25
in stock
|
Buy Now |
Power Rating | 3.2VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 60mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Product Range | AVB Series |
RoHS Compliant | Yes |
Pcb Transformer Type:Encapsulated Safety Isolating | Newark Electronics |
Where can I find additional details, specifications and documents for a AVB 3,2/1/9?
Additional datasheets, footprints and schematics for AVB 3,2/1/9 are listed on our Part Details page. You can also find images and similar parts to AVB 3,2/1/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVB 3,2/1/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVB 3,2/1/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVB 3,2/1/9 fall under?
The AVB 3,2/1/9 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to AVB 3,2/1/9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVB 3,2/1/9 you can contact the distributor directly for product support, shipping queries etc.
Is the AVB 3,2/1/9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AVB 3,2/1/9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AVB 3,2/1/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVB 3,2/1/9 often in real-time on the comparison pages.
What if I can't find stock of AVB 3,2/1/9?
You can fill out our help required form which you can use to request a quote for AVB 3,2/1/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.