Status: | Unknown |
---|---|
Series: | AVB Series |
RoHS: | Compliant |
Power Rating | 0.35VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 11mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Product Range | AVB Series |
RoHS Compliant | Yes |
Transformer, Iso, 30Vac, 0.35Va | Newark Electronics |
Transformer, PC mt, 0.35 VA, 115/230Vi, 15V@0.02A, 30V@0.01A | Block USA AVB 0,35/2/15 | RS Americas |
TRANSFORMER, 0.35VA, 2 X 15V | element14 |
Where can I find additional details, specifications and documents for a AVB 0,35/2/15?
Additional datasheets, footprints and schematics for AVB 0,35/2/15 are listed on our Part Details page. You can also find images and similar parts to AVB 0,35/2/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AVB 0,35/2/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AVB 0,35/2/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AVB 0,35/2/15 fall under?
The AVB 0,35/2/15 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to AVB 0,35/2/15 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AVB 0,35/2/15 you can contact the distributor directly for product support, shipping queries etc.
Is the AVB 0,35/2/15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AVB 0,35/2/15 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for AVB 0,35/2/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AVB 0,35/2/15 often in real-time on the comparison pages.
What if I can't find stock of AVB 0,35/2/15?
You can fill out our help required form which you can use to request a quote for AVB 0,35/2/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.