Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPDT |
Actuator / Cap Colour | Transparent |
Switch Terminals | Wire Leaded |
Contact Current Max | 1A |
Contact Voltage AC Max | - |
Switch Operation | On-(On) |
Operating Force | 5N |
Illumination Colour | Red |
Contact Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Anti vandal pushbutton switch,red LED | RS |
SWITCH, NO/NC, 12VDC LED, RED | element14 |
Pb Switch, Spst-Nc/No, 1A, 30Vdc, Panel | Newark Electronics |
Push Button Switch, IP67, NO/NC, Panel Mount, Momentary , Illuminated Red LED, | APEM Components AV9612F1020840K | RS Americas |
Where can I find additional details, specifications and documents for a AV9612F1020840K?
Additional datasheets, footprints and schematics for AV9612F1020840K are listed on our Part Details page. You can also find images and similar parts to AV9612F1020840K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV9612F1020840K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV9612F1020840K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV9612F1020840K fall under?
The AV9612F1020840K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV9612F1020840K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV9612F1020840K you can contact the distributor directly for product support, shipping queries etc.
Is the AV9612F1020840K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV9612F1020840K have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for AV9612F1020840K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV9612F1020840K often in real-time on the comparison pages.
What if I can't find stock of AV9612F1020840K?
You can fill out our help required form which you can use to request a quote for AV9612F1020840K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.