Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Actuator / Cap Colour | Natural |
Product Range | AV Series |
Switch Operation | Momentary Spring Return |
Illumination Color | - |
Switch Terminals | Wire Leaded |
Operating Force | - |
VANDAL RESISTANT PUSHBUTTON SWITCH, 19 M | RS |
Vandal Resistant Sw, Spdt, 3A, 125V | Newark Electronics |
Push Button Switch, IP65, SPDT-NO/NC, Momentary | APEM Components AV19LP40904 | RS Americas |
ANTIVANDALENTASTER | TTI Europe |
VANDAL RESISTANT SW, SPDT, 3A, 125V | Farnell |
Where can I find additional details, specifications and documents for a AV19LP40904?
Additional datasheets, footprints and schematics for AV19LP40904 are listed on our Part Details page. You can also find images and similar parts to AV19LP40904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV19LP40904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV19LP40904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV19LP40904 fall under?
The AV19LP40904 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV19LP40904 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV19LP40904 you can contact the distributor directly for product support, shipping queries etc.
Is the AV19LP40904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV19LP40904 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for AV19LP40904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV19LP40904 often in real-time on the comparison pages.
What if I can't find stock of AV19LP40904?
You can fill out our help required form which you can use to request a quote for AV19LP40904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.