Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Compliant |
Product Range | AV Series |
---|---|
Panel Cutout Diameter | 19.2mm |
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Curved |
Actuator / Cap Colour | Natural |
RoHS Compliant | Yes |
VANDAL RESISTANT PUSHBUTTON SWITCH, 19 M | RS |
Vandal Resistant Sw, Spdt, 5A, 250Vac | Newark Electronics |
Push Button Switch, IP65, NO/NC, Momentary | APEM Components AV19LB407 | RS Americas |
Where can I find additional details, specifications and documents for a AV19LB407?
Additional datasheets, footprints and schematics for AV19LB407 are listed on our Part Details page. You can also find images and similar parts to AV19LB407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV19LB407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV19LB407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV19LB407 fall under?
The AV19LB407 is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to AV19LB407 when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV19LB407 you can contact the distributor directly for product support, shipping queries etc.
Is the AV19LB407 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AV19LB407 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AV19LB407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV19LB407 often in real-time on the comparison pages.
What if I can't find stock of AV19LB407?
You can fill out our help required form which you can use to request a quote for AV19LB407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.