Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Prices starting from US$8.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.54
|
1,676
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.94
|
704
in stock
|
Buy Now | |
Newark Electronics
from US$11.82
|
380
in stock
|
Buy Now | |
element14
from US$15.58
|
380
in stock
|
Buy Now | |
Farnell
from US$17.00
|
380
in stock
|
Buy Now | |
RS Americas
from US$18.15
|
206
in stock
|
Buy Now | |
Distrelec
from US$13.74
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 48V |
Contact Current Max | 2A |
Switch Terminals | Screw |
Product Range | AV Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Dome |
Actuator / Cap Colour | Chrome |
Contact Resistance | 10mohm |
External Depth | 19mm |
External Length / Height | 27.6mm |
IP Rating | IP65 IP67 |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 19.2mm |
Panel Thickness Max | 11mm |
Panel Thickness Min | 1mm |
PB switch,19mm,Curved Button,screw term | RS |
Switch: vandal resistant | Transfer Multisort Elektronik |
Vandal Resistant Switch, Av Series, Spst-No, Chrome, Screw, 2 A Rohs Compliant: Yes |Apem AV191003C900 | Newark Electronics |
PUSHBUTTON, METAL, CURVED, 19MM | element14 |
Switch 19MM Pushbutton Momentary Anti-Vandal Security, AV Series | APEM Components AV191003C900 | RS Americas |
Apem Pushbutton Switch, Vandal Proof Momentary Function 2 A 48 VDC 3NO IP65 | Distrelec |
Where can I find additional details, specifications and documents for a AV191003C900?
Additional datasheets, footprints and schematics for AV191003C900 are listed on our Part Details page. You can also find images and similar parts to AV191003C900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV191003C900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV191003C900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV191003C900 fall under?
The AV191003C900 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV191003C900 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV191003C900 you can contact the distributor directly for product support, shipping queries etc.
Is the AV191003C900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV191003C900 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AV191003C900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV191003C900 often in real-time on the comparison pages.
What if I can't find stock of AV191003C900?
You can fill out our help required form which you can use to request a quote for AV191003C900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.