AV17K1812801NIR1HT TVS - Transient Voltage Suppressors by Bourns Electronics

VARISTOR, AEC-Q200, MLV, 44V, 1812

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.64
-
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now
Logo for Farnell
Farnell
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Varistors AVHT Auto SMD NISn 17V 1812 | RS
Av 17 K 1812 801 Ni R1 Ht /Tape & Reel - 7" Reel Rohs Compliant: Yes |Bourns AV17K1812801NIR1HT | Newark Electronics
Varistor 17V 10% 2-Pin 1812 T/R Automotive | Avnet America
AV HT SMD Auto MLV Series, 17V, 1812, 800A, 150C High Temperature | Bourns AV17K1812801NIR1HT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AV17K1812801NIR1HT?

Additional datasheets, footprints and schematics for AV17K1812801NIR1HT are listed on our Part Details page. You can also find images and similar parts to AV17K1812801NIR1HT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AV17K1812801NIR1HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV17K1812801NIR1HT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AV17K1812801NIR1HT fall under?

The AV17K1812801NIR1HT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to AV17K1812801NIR1HT when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AV17K1812801NIR1HT you can contact the distributor directly for product support, shipping queries etc.

Is the AV17K1812801NIR1HT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AV17K1812801NIR1HT have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AV17K1812801NIR1HT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AV17K1812801NIR1HT often in real-time on the comparison pages.

What if I can't find stock of AV17K1812801NIR1HT?

You can fill out our help required form which you can use to request a quote for AV17K1812801NIR1HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay