Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Product Range | AV Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Screw |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Switch Operation | Off-(On) |
Operating Force | - |
Illumination Colour | - |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (15-Jan-2018) |
VANDAL RESISTANT PUSHBUTTON SWITCH, 16 M | RS |
Push Button Switch, IP65, SPST-NO, Panel Mount, Momentary | APEM Components AV1630C940K | RS Americas |
Contact Configuration:Spst-No | Newark Electronics |
PB SW SPST-NO 0.2A 48V | TTI Europe |
VANDAL RESISTANT SW, SPST-NO, 0.2A/48VDC | Farnell |
Where can I find additional details, specifications and documents for a AV1630C940K?
Additional datasheets, footprints and schematics for AV1630C940K are listed on our Part Details page. You can also find images and similar parts to AV1630C940K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV1630C940K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1630C940K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV1630C940K fall under?
The AV1630C940K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV1630C940K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV1630C940K you can contact the distributor directly for product support, shipping queries etc.
Is the AV1630C940K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV1630C940K have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for AV1630C940K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV1630C940K often in real-time on the comparison pages.
What if I can't find stock of AV1630C940K?
You can fill out our help required form which you can use to request a quote for AV1630C940K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.