Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | AV Series |
Switch Operation | Off-(On) |
Illumination Colour | - |
Switch Terminals | Screw |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Operating Force | - |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Dome |
Contact Resistance | 50mohm |
Contact Voltage DC Nom | 48V |
Dielectric Strength VDC | 2000V |
External Depth | 20.7mm |
External Diameter | 16mm |
External Length / Height | 23.8mm |
IP / NEMA Rating | IP65 |
IP Rating | IP65 IP67 |
Insulation Resistance | 1000Mohm |
Material | Stainless Steel |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 16.2mm |
Panel Cutout Size | 16.2 mm |
Panel Thickness Max | 6mm |
Switch, Spno | Newark Electronics |
SWITCH, SPNO | element14 |
PUSHBUTTON SWITCH AV SECURITY | APEM Components AV1630C940 | RS Americas |
Where can I find additional details, specifications and documents for a AV1630C940?
Additional datasheets, footprints and schematics for AV1630C940 are listed on our Part Details page. You can also find images and similar parts to AV1630C940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV1630C940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1630C940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV1630C940 fall under?
The AV1630C940 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV1630C940 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV1630C940 you can contact the distributor directly for product support, shipping queries etc.
Is the AV1630C940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV1630C940 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for AV1630C940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV1630C940 often in real-time on the comparison pages.
What if I can't find stock of AV1630C940?
You can fill out our help required form which you can use to request a quote for AV1630C940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.