Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Compliant |
Product Range | AV Series |
---|---|
Panel Cutout Diameter | 16.2mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Domed |
Actuator / Cap Colour | Natural |
RoHS Compliant | Yes |
PB switch,16mm,Curved StSt Button,scr tm | RS |
Vandal Resistant Sw, Spst-No, 0.2A, 48V | Newark Electronics |
Push Button Switch, SPST-NO, Panel Mount, Momentary | APEM Components AV1630C910 | RS Americas |
PB SW SPST-NO 0.2A 48V | TTI Europe |
Where can I find additional details, specifications and documents for a AV1630C910?
Additional datasheets, footprints and schematics for AV1630C910 are listed on our Part Details page. You can also find images and similar parts to AV1630C910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV1630C910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV1630C910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV1630C910 fall under?
The AV1630C910 is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to AV1630C910 when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV1630C910 you can contact the distributor directly for product support, shipping queries etc.
Is the AV1630C910 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AV1630C910 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for AV1630C910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV1630C910 often in real-time on the comparison pages.
What if I can't find stock of AV1630C910?
You can fill out our help required form which you can use to request a quote for AV1630C910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.